Silane modified polymers

Featured Product from Wacker Chemical Corp.

Silane modified polymers-Image

GENIOSIL® STP-E35 

Applications
Construction Adhesives
Construction Sealants
Flooring Adhesives
Industrial Adhesives

GENIOSIL® STP-E Binders (PDF | 1.2 MB)

GENIOSIL® STP-E 
Hybrid Polymers that Set New Standards
The future belongs to adhesives and sealants that offer the combination of strength and elasticity needed for a broad range of challenging applications. To meet the needs of this product class, WACKER has developed innovative hybrid polymers: GENIOSIL® STP-E:

The silane-modified polyethers meet all the requirements, both technical and ecological, that are made of modern adhesives and sealants. These hybrid binders can be used to formulate adhesives and sealants with no health risks from solvents, isocyanates or tin, and which therefore meet the requirements of the future.

Their low viscosity makes them easy to process and permits a wide tolerance for formulating adhesives and sealants with outstanding mechanical properties. Because of the high curing rate, the end products cure rapidly and completely. Moreover, they bond well without primer and can be easily painted.

Whether for industrial applications, DIY or the building trade, for bonding, grouting or sealing, GENIOSIL® STP-E hybrid polymers permit the formulation of adhesives and sealants that possess the properties that the market demands.

GENIOSIL® 
Under the brand family GENIOSIL®, WACKER offers organofunctional silanes, innovative hybrid polymers for bonding and sealing, and a range of finished products for the construction industry.

Watch>>>

 

WACKER is a leading player and one of the world’s most research-intensive chemical companies. Our range of highly developed specialty products extends from silicones and polymeric binders and additives for a number of different industrial sectors, to bio-engineered pharmaceutical actives (biologics), and hyperpure silicon for semiconductor and solar applications. As a technology leader focused on sustainability, we promote innovations with high value-added potential. Our goal is to ensure a better quality of life for you and future generations – through health care, energy efficiency and protection of the climate and environment. In 2015, with products and technologies used in countless everyday items, WACKER generated sales of some €5.3 billion with roughly 17,000 employees