MX150 Connector Series from Molex
Featured Product from Waytek, Inc.
Environmentally sealed MX150 Series connectors—ideal for the marine, off-road, and agricultural industries—are known for their superior performance. Designed with flexibility in mind allowing for wire-to-board, wire-to-wire, and wire-to-panel connections. Their pre-assembled all-in-one housings ensure an efficient installation.
- Max. Current Rating (per contact): 22A
- Superior performance under submersed water conditions
- Designed primarily for thin-walled SAE automotive style wire
- No additional wire seals, wedge locks or CPA locks are required
- Terminal position assurance components and the simple crimp, poke and plug application eliminate the need for time-consuming and costly assembly
- IP6K7 and IP6K9K rated
More Featured Products