Littelfuse CAN-FLEC™ Power Distribution Module
Featured Product from Waytek, Inc.
The ruggedized CAN-FLEC PDM provides superior sealing while maximizing the available space, reducing the number of additional units required.
- Max. Load: 300A
- Max. Fuse Rating: 30A
- Fuse Capacity: 35 MINI® style
- Relay Capacity: (18) ISO 280 Ultra & (3) ISO 280 Micro Relays
- Vibration Resistance: ISO 16750-3 Test II, 32 Hours
- Shock Resistance: ISO 16750-3, Section 4.2.2
- Output Connectors: Aptiv GT Series
- CAN-FLEC maximizes available space and limits the number of additional units required
- The versatile nature of the CAN-FLEC unit means it can accept a large number of component types. MINI, ATO, MAXI, JCASE, MCASE, and ISO components are all accepted
- Rugged and sealed, the unit boasts an IP67 rating which allows it to be mounted in locations susceptible to moisture and dirt without any adverse effects
- Input stud caps prevent accidental short circuit while performing maintenance to and around the box
- Reduced risk of wiring faults: The CAN-FLEC uses a highly reliable printed circuit board
- CAN- FLEC comes pre-populated with components that have 2.8 mm footprint
More Featured Products