Amphenol MagnaMate™ ATHP Connectors

Featured Product from Waytek, Inc.

More Info Email Supplier Request a Quote

The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C).

 

  • Amphenol Sine Systems ATHP042P08EL16-50, 2-Way ATHP EMC Receptacle
  • Category: Amphenol MagnaMate ATHP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Electromagnetic Interference shielding (EMI) for noise immunity (optional)
  • High Voltage Interlock Loop (HVIL) safety feature (optional)
  • Features Amphenol’s advanced RADSOK contact technology
  • Compact, quick locking and press-to-release design
  • Current Capacity up to 180A with 50 mm² wire for power
  • Current Capacity up to 13A with Size 16 contacts for signal
  • Accepts Contact: Size 8 mm power contacts
  • Accepts Contact: Size 16 signal contacts
  • Modifications: EMC shielding
  • Voltage Rating: 1000V AC/DC
  • Temperature Range: -40°F (-40°C) to 266°F (130°C)
  • Ingress Protection: IP67 (in mated form)
  • Color: Orange
  • Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries
  • Potential Applications: Inverters, power electric box, junction box, xEV battery