Molex Perma-Seal Terminals on Reels
Featured Product from Waytek, Inc.
Protect your wire harnesses with rugged Perma-Seal connectors to seal and protect your terminations and provide long-lasting, moisture-proof connections.
Now available on reels which allows for automation, reducing labor time and cost.
- Available in bullet connectors, butt connectors, quick disconnects, and ring terminals
- Linear shrink: +1/-10%
- Minimum shrink temperature: 194°F (90°C)
- Operating temperature: -67°F (-55°C) to 257°F (125°C)
- Allows for easy wire insertion
- Butted seam barrel for extra wire grip
- Durable even immersed in anti-freeze, brake fluid, and other chemicals
- Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products
- Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
- Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion
- NiAc insulation material shrinks 40% faster and at lower heat than competitive products
More Featured Products