ATHD Series™ Connectors from Amphenol Sine Systems

Featured Product from Waytek, Inc.

More Info Email Supplier Request a Quote

Amphenol Sine Systems heavy-duty ATHD connector series are sealed, single pole, in-line connection systems often used to replace splices in military, diagnostic, and alternative energy applications. Unique safety features include an integral latch to prevent inadvertent disconnect and an audible “click” for circuit confirmation.

Amphenol Sine heavy duty ATHD connector series for size 12, 8 and 4  power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high vibration applications in the Heavy Equipment and Mining markets.