Amphenol AT Series Colored Connectors

Featured Product from Waytek, Inc.

More Info Email Supplier Request a Quote

The Amphenol Sine Systems AT Series Connectors are now available in colors for easy identification!

The AT Series connectors are the same connectors you know and trust with the added benefit of color coding for your circuits. They are designed as a high-performance, cost-effective solution for use in a variety of applications including the marine industry. With an IP68/69K rating (when mated) and superior environmental seal retention capabilities, they can be used interchangeably as a replacement for other industry standard connectors. Designed for use with 22-14 Ga. wire with size 16 contacts handling up to 13A. 

  • Available in 2 – 12 circuit variations
  • Front and rear silicone, multi-sealing perimeter protects against environmental ingress
  • Integral latching system ensures definitive electrical and mechanical connection