Amphenol Sine Systems ARC Connector System

Featured Product from Waytek, Inc.

More Info Email Supplier Request a Quote

Amphenol Sine Systems ARC Series™ Connectors are a rugged, heavy-duty, environmentally-sealed, thermoplastic rectangular connector series. They are ideal for situations requiring high pin counts for use in controlled and/or uncontrolled environmental conditions. ARC Series Connectors are available as in-line plugs and flange mount receptacles. All plugs and receptacles are IP68/69K rated (in mated condition).

  • Compatible with existing standard products industry-wide
  • Deutsch Part # DRC18-40SA-P013
  • Series: ARC
  • Number of Pins: 40
  • Current Rating: 13A
  • Voltage Rating: 250VAC/DC
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C)
  • Color: Black
  • Ingress Protection: IP69K (in mated condition)
  • Seal Color: Red
  • Accepts Size 16 contacts
  • Jackscrew with threaded insert for mating
  • Modifications: Flange mount with normal diameter seal
  • Modifications: Keyed A
  • Applications
  • Heavy equipment, agricultural, automotive, off-highway, alternate energy, marine and other demanding interconnect architectures