Arctic Ultraflex® Blue Battery Cable by Polar Wire
Featured Product from Waytek, Inc.
Arctic Ultraflex Blue® continues to be the premier arctic grade wire rated and proven to work in extreme temperatures of -55°C to 105°C.
This highly flexible wire combines finely stranded copper construction with a durable jacket material that resists oil and gasoline, sunlight, saltwater, acids, and chemicals.
- Premium Cold Weather Flexible Industrial Wire
- Arctic Ultraflex Blue® is highly abrasion resistant and can be used in most 600V applications
- UL Recognized and CSA Approved
- Made In the USA
- Rated for and proven in extreme temperatures of: -67°F (-55°C) to 221°F (105°C)
Applications:
- UL 508A Industrial control panels
- Internal appliance and equipment wiring
- Inverter, Battery, and charger cables
- Industrial machines and robotics
- Construction equipment, forklifts, golf carts
- Marine, RV and automotive wiring
- Medium and heavy-duty trucks and trailers
- Load banks, motor leads, welding cable
- Power hookup cable
More Featured Products