Heyco Edge Clip Pre-Assembled with UV Cable Tie
Featured Product from Waytek, Inc.
- Category: Edge Clip Cable Ties
- Manufacturer: Heyco
- Pre-assembled with 8? cable tie for convenience
- Steel clip provides high panel retention forces, while requiring low insertion force
- Ideal solution for applications where holes are not available
- Perfect for applications where temperatures are too extreme for adhesive solutions
- Cable tie is parallel to the fixing edge
- Temperature Range: -40°F (-40°C) to 185°F (85°C)
- Cable Tie Material: Nylon 6/6
- Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized
- Insert Material: Post nickel-plated steel
More Featured Products