ISO Relays

Featured Product from Waytek, Inc.

More Info Email Supplier Request a Quote

Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. 

Song Chuan Micro and Mini ISO 280 Relays 

Song Chuan has manufactured specialized electromechanical power relays since 1974. These high-quality, affordable relays are perfect for automotive electrical systems. Song Chuan mini automotive and micro relays are designed to endure extreme temperatures and come in a variety of contact current ratings and contact forms. 

Picker Components Micro and Mini ISO Relays 

Founded in 1983, Picker boasts a 100% testing guarantee on its vast selection of relays. Thorough quality assurance testing ensures that Picker relays can withstand taxing operating conditions. These Micro and Mini relays support voltage ratings of 12VDC or 24VDC and offer various styles for mounting including plastic or metal brackets. 

CIT Relay & Switch Ultra Micro ISO 280 Relays 

CIT Relay & Switch has a strong focus on customer service and quality which when combined with cost-effective manufacturing makes CIT the favorite choice for new design as well as second sourcing. The A17 Series automotive relay is light weight and small in size with switching capacity of up to 30 Amps with voltage options of 12VDC or 24VDC. 

 

 HELLA Mini ISO 280 Weatherproof Relay Connector 

 Stock No. 75699 

• Pre-wired with 12” - 14 Ga. wire leads 

 Mini Relay Connector 

Stock No. 75612 

• Connects to 5-pin high capacity/standard 

5-Pin Relay Socket 

Stock No. 75286

• 12” wire leads, pre-wired with (3) 14 Ga., (2) 18 Ga. GXL wires