InPower Dual Output Contactor

Featured Product from Waytek, Inc.

More Info Email Supplier Request a Quote

InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters.

 

  • InPower HD2VCM Dual Output Contactor
  • Category: Contactors
  • Manufacturer: InPower
  • Switch Type: Solid State
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • Programmability enables multiple capabilities and configurations such as:
  • 12VDC true activation
  • Latching output
  • On-delay of 10 seconds
  • Off-delay of 10 seconds
  • One shot
  • Voltage monitoring
  • Current monitoring
  • Low voltage disconnects
  • Solid state contactor control
  • Low Power Consumption: If the control voltages (IN1,IN2) are not active, current draw is zero
  • Command Interface: User-friendly control interface via a 6-pin Deutsch connector ensuring easy and secure connectivity