Molex CMC Hybrid Connectors
Featured Product from Waytek, Inc.
The CMC connector family from Molex is a sealed, high-density connection system developed for the transportation industry. It is designed to perform in high-conductivity applications and in harsh environments.
- Mechanical polarization
- Supports low and medium current applications to perform in harsh environments and low current applications
- Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors
- During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement
- Connection system accommodates SAE specified TXL wire
- Validated to standards: ISO 8092-2, USCAR-2
- Standard version CMC connectors hold two different terminal sizes
- Accepts 24 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A
- Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A
- Ingress Protection: IP6K7 / IP6K9K
- Operating Temperature: -40°F (-40°C) to 257°F (125°C)
- Voltage: 250VAC
More Featured Products