TS-120 Thermal Shock Test Chamber
Featured Product from Weiss Technik North America, Inc.
The TS-120 thermal shock test chamber is our medium-size chamber ideal for the testing of electronics and assemblies. Design is constructed of two independently controlled chambers. One chamber is hot and the other one is cold. Product is rapidly transferred between the hot and cold chamber creating a temperature shock of the specimens. These thermal shock chambers meet a variety of test specifications including Mil-Std 810, Mil-Std 883, IEC 60068-2-14, JEDEC and a variety of commercial test standards.
These TS Series Thermal Shock chambers are also in stock! click here.
- Small Footprint
- Energy-saving design
- Quiet Operation at 58 dB(A)
- More than 1,000 cycles without defrosting
- Allows for heavy product loads for higher throughput
- The innovative WEBSeason® user interface allows you to program, control and monitor your tests at anytime and anywhere – even from your tablet or smartphone
More Featured Products
Grand Opening: New Kentwood Manufacturing Facility
EV Auto Testing Facility Uses Solar Simulation
Custom Walk-In Altitude Chamber for Aerospace
Keep Solar Panels Performing at Their Peak
Sports Lab Uses Test Chambers to Enhance Apparel
Testing vehicles for solar heat and light
Walk-In & Drive-In Test Chambers Explained
Brownout Conditions & Environmental Test Chambers
Large Test Chamber for Military Vehicle Systems
The Vital Role of Water Quality in Test Chambers
Large-Capacity Thermal Shock Chamber for Testing
Thermal Vacuum Chamber for SmallSats