Videos
Featured Videos
Weiss Technik offers Patented FBA (Front-to-Back Airflow) in our Xceed test chamber. With a capacity of 210 cubic feet, this front-to-back air flow chamber is one of over 45 chambers being built for a leading Electronics customer who will be performing testing for racks of servers. Front-to-Back air flow is ideal for many applications and industries such as electronics and server testing. This design provides directional air flow for better temperature gradients, and greater test volume. The design delivers a large volume of airflow, enabling the product to reach its set point more quickly while efficiently removing greater amounts of heat from the chamber.
Learn more by visiting our website: https://weiss-na.com
The Xceed® Custom Reach-In Series is the environmental test chamber from Weiss Technik offering unlimited options. Designed, engineered, and built to your specifications, the Xceed Series offers flexible temperature and humidity ranges, sizes to meet your exact testing requirements, and options to provide unmatched product testing applications.
Contact us today to discuss your testing needs by visiting: https://weiss-na.com
Vacuum drying technology is indispensable in the production of lithium-ion batteries. We design customer-specific vacuum dryers that can be integrated into production lines and research facilities as required. Our vacuum dryers work extremely efficiently and with optimized processes.
Weiss Technik offers Vibration Test Chambers for combined environmental testing. Engineered to exceed expectations, our cutting-edge chambers deliver industry-leading performance for all your testing needs. These Vibration Test Chambers provide combined temperature, vibration, and optional humidity environments, meeting specifications such as Mil Standard 810 and various commercial automotive test standards.
Discover the Weiss Technik difference by visiting: https://weiss-na.com
Join Product Engineer Trevor Brummel as he covers the differences between Panelized and Welded Walk-in Chambers, and helps answer the question- which is best for your testing needs?
Learn more by visiting our website: https://weiss-na.com
Weiss Technik offers advanced specialty and custom test chambers for your exact testing applications.
Achieve greater testing flexibility and mobility for your testing laboratory. Discover the full-featured Endurance Series reach-in temperature humidity test chamber from Weiss Technik.
The Endurance offers:
• Up to 20% energy savings
• Tight Temperature Control and Uniformity
• Quiet Operation
• Small Footprint
• Ability to reach 98% RH @ 95ºC
• Lessened environment impact by utilizing R-449A Low GWP refrigerant
• 10" touchscreen control with WEBSeason® user interface - program and monitor your tests anytime, anywhere
Learn more: https://weiss-na.com
Redstone Test Center engineers are using Weiss Technik multi-environment chambers at the Climatic Test Division to examine equipment in all different kinds of weather conditions to see how they hold up and respond.
Weiss Technik offers EV & Battery Test Chambers that meet your exact testing applications. Learn how EUCAR Hazard Levels play an important role in Battery testing. We offer both Reach In and Walk In battery test chambers
Weiss Technik has partnered with VW of America in Chattanooga, TN for EV and battery test chambers in their Battery Engineering Lab. The lab includes chambers for Shaker System, Thermal Shock chamber, and Climate chamber.
Weiss Technik can help future-proof your environmental testing. With our LEEF Technology and LOW GWP refrigerant - R-449A - you can save up to 40% on your energy costs. The EPA is requiring a phasedown of the use of hydrofluorocarbons with the AIM Act. Weiss Technik already meets 2029 standards - years ahead of the competition. See how we can help.
Xcel Converto. Fast Change Rate, Temperature & Humidity Test Chamber. Flexibility * Efficiency * Connectivity
Weiss Technik offers Patented FBA (Front to Back Airflow) and FBAR (Front to Back Reversible Airflow). The FBA and FBAR airflow is perfect for many testing applications including Electronics, Automotive, Aerospace, Defense and more. Let us help with your testing application.
The mobile test container, designed as a Plug&Test system, is suitable for expanding existing test capacities, as a replacement for test systems that have failed at short notice or as a cost-effective set-up for new test locations such as start-up companies.
It offers the highest level of testing comfort and safety equipment in accordance with Hazard Level 6 battery testing. Thus, it not only covers a wide range of tests for high-voltage batteries, but also relieves your own personnel. Learn more about the Battery Testing System: https://weiss-na.com
How do environmental influences as sun or humidity affect products as sensors, smartphones or cars? The variety of environmental influences can be tested with Weiss Technik environmental test chamber equipment - reproducible and conforming to standards.
An F-35 Flight Test Engineer gives details about F-35 climatic testing at the McKinley Climatic Laboratory at Eglin AFB, Florida. During this testing, the team simulates a day''s worth of solar exposure to the aircraft and puts the jet through simulated operations to ensure its avionics still function despite extreme heat exposure.
Weiss Technik offers the most advanced Thermal Shock test chamber on the market. Designed with user benefits in mind - TS Series is the perfect choice for all your testing requirements.
Weiss Technik custom WP Series Panelized Walk-In Environmental Test Chamber Weiss Technik custom WP Series Panelized Walk-In Environmental Test Chamber with special automated door feature.
Benefit from the new improved graphic evaluation. Simplified menu navigation, optimized zooming, integrated measurement functions and extensive export options are just a few of your advantages.