EA Series Altitude Test Chamber

Featured Product from Weiss Technik North America, Inc.

More Info Email Supplier Request a Quote

Weiss Technik altitude test chambers, EA (temperature/altitude) and EAH (temperature/altitude/humidity), are designed to allow the user to perform temperature, humidity, and altitude condition testing in one combined test chamber, with more than one condition created simultaneously to satisfy many types of test requirements.

 

Key Differentiators

  • Designed to simulate altitude conditions up to 100,000 feet.
  • Offer simultaneous temperature/altitude testing from site altitude to 65,000 feet.
  • Humidity test can be conducted at site altitude only
  • The innovative WEBSeason® user interface allows you to program, control and monitor your tests at any time and anywhere – even from your tablet or smartphone

The test chambers are available in 18, 37, and 55 cu. ft. models. If your requirements fall outside the realm of these standard sizes, Weiss Technik will design a chamber to meet your specific needs.

Note: EAH models are constructed with an internal pressure member. EA Models can be quoted with an external pressure member construction.