Broadcast-Ready High-Power RF Coupler
Featured Product from Werbel Microwave LLC
WMHPC-80-520M-6dB-N
High Power Directional Coupler, 80-520MHz, 6dB, N-F
Werbel Microwave Model WMHPC-80-520M-6dB-N is a high-power coupler that operates over the 80-520MHz band, covering FM radio, upper VHF and lower UHF applications. Conservatively rated for 100 watts CW. Useful for amplification and signal distribution applications including radio and television broadcasting, public safety and emergency broadcasting and distributed antenna systems. There exists a roll down of 2dB at the low frequency, making the nominal coupling value 8dB within the FM radio band. Mainline loss 1.2dB typical which includes the loss due to coupling. Typical return loss 24.9dB. Typical directivity 24.5dB.
follow us on
ABOUT WERBEL MICROWAVE
Since 2014, Werbel Microwave has designed and produced high performance radio frequency components for defense, commercial, test and measurement applications. Werbel Microwave offers COTS and custom designed microwave components.