WM2PD-ECO-1.5-20.5-S

Featured Product from Werbel Microwave LLC

More Info Email Supplier Request a Quote

The Werbel Microwave WM2PD-ECO-1.5-20.5-S 2-Way 
Power Divider covers 1.5 to 20.5 GHz and is designed for 
engineers who need wideband performance in a compact, costefficient package. Optimized for size, bandwidth, and 
manufacturability, it is well suited for high-volume 
applications, lab use, and general-purpose signal distribution 
where extreme port match is not required.
Manufactured in the United States, the unit provides consistent 
insertion loss with tight amplitude and phase balance across 
the band. Its production-optimized design ensures repeatable, 
unit-to-unit performance without the need for post-assembly 
tuning.
Compared to higher-specification models, this divider offers 
extended bandwidth and reduced size at the expense of port 
match performance. It is ideal for broadband test setups, signal 
routing, and other non-critical RF applications where 
reliability, availability, and value take priority over precision 
matching