Directional Couplers

Featured Product from Werbel Microwave LLC

More Info Email Supplier Request a Quote

BKT-1830 is a universal mounting bracket that is compatible with several series and models of directional couplers manufactured by Werbel Microwave.  It allows convenient mounting to a chassis in various configurations.  The bracket easily converts a vertical mount coupler format to a horizontal mounted configuration.  The mounting is reversible, depending on where the input and output is required.

Additional information

Weight

1 oz

Dimensions

3.25 × 1.25 × 0.25 in

Packaging

Individual

Part Status

Active

Package/Enclosure

Bracket

RoHS Status

ROHS3 Compliant

Moisture Sensitivity Level (MSL)

Not Applicable

REACH Status

REACH Unaffected

ECCN

EAR99

HTSUS

7616.99.5190