Quantum2 for Cookware

Featured Product from Whitford Corporation

Quantum2 for Cookware-Image

QUANTUM®2Quantum2 for Cookware
Quantum2 is internally reinforced with a special blend of diverse ceramic materials. It provides a wider window of application tolerances and is more "user friendly". While the adhesion remains outstanding, Quantum2 has a smoother surface appearance and has high gloss. In addition, this system has superb abrasion resistance and oustanding nonstick performance.

 

Quantum2 is designed for surfaces which require nonstick properties and are subjected to abrasives or high wear.

 

Quantum2 for Bakeware

Quantum2 for Bakeware is internally reinforced with a special blend of diverse ceramic materials. While the adhesion remains outstanding, Quantum2 has a smooth surface appearance and has high gloss. In addition, this system has very good abrasion resistance and nonstick performance. The outstanding release is provided by silicone, not PTFE. Therefore, Quantum2 for Bakeware can be marketed as “Made without PTFE/PFOA”.

 

Quantum2 is designed for surfaces which require nonstick properties and are subjected to abrasives or high wear. Quantum2 for Bakeware is ideal for aluminum and phosphated carbon-steel substrates.