Crystals - 7B25000041 -- 766220-7B25000041
Featured Product from Win Source Electronics
The TXC 7B Series offers engineers a high-precision MHz crystal solution for various electronic applications. With a frequency of 25MHz and a stability of ±25ppm, this surface-mount crystal ensures reliable and accurate frequency control in diverse environments.
Key Features:
- High frequency accuracy: 25MHz crystal suitable for precision timing applications
- Excellent stability: ±25ppm frequency stability ensures reliable performance over temperature variations
- Compact SMD package: Space-saving 4-SMD design with dimensions of 5.00mm x 3.20mm
- Wide operating temperature range: -20°C to 70°C (-4°F to 158°F) for versatility in different operating conditions
- Compliance with halogen-free requirements for environmentally conscious designs
- Estimated EOL date in 2025, providing a clear lifecycle projection for planning purposes
- Popularity: Medium demand, indicating suitability for various projects
Applications:
- Microprocessors and microcontrollers
- Communication systems
- Consumer electronics
- Industrial automation
- Medical devices
Note to Engineers: For projects requiring a high-precision MHz crystal with excellent stability and a compact footprint, consider the TXC 7B Series 25MHz SMD crystal for reliable frequency control in your designs.
More Featured Products