Stable Cyclone EP2C50F484I8N FPGA

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

Medium-complexity embedded systems often require a balance between logic capacity, speed, and reliability while facing constrained PCB space and multiple interface requirements. The EP2C50F484I8N FPGA from the Cyclone® II family delivers a stable, compact, and resource-rich platform for engineers, supporting diverse industrial, communication, and imaging applications.

Key Features and Benefits:

  • Logic Capacity: 50,000 LEs and 150 embedded multipliers provide sufficient resources for protocol logic, soft-core processing, and signal buffering.

  • On-Chip Memory: 594 Kbits of embedded RAM enables efficient data storage and fast access for mid-scale applications.

  • PLLs & Clock Management: 4 PLLs ensure precise clock synchronization and jitter filtering for real-time operations.

  • Package & PCB Compatibility: 484-pin FineLine BGA (23×23 mm) suits 4–6 layer PCB layouts in compact systems.

  • Temperature Resilience: Industrial-grade operation from –40°C to +100°C ensures reliable performance under harsh conditions.

  • Design Support: Fully compatible with Quartus® II suite, Nios® II soft-core platform, and mainstream ECAD resources for rapid prototyping.

  • Application Versatility: Ideal for embedded acceleration, industrial control bridging, imaging systems, and educational projects.

The EP2C50F484I8N FPGA combines moderate logic density, compact packaging, and mature design tools to help engineers efficiently prototype and develop embedded solutions. Its architecture also provides future scalability toward Cyclone IV/V or Intel 10-series platforms, ensuring a long-term, reliable development path.