BSS138 N-Channel MOSFET - 50V 220mA SOT-23
Featured Product from Win Source Electronics
Key Features:
- Type: N-Channel MOSFET
- Logic-Level Gate Drive: Can be switched with low gate voltage
- Drain-Source Voltage (Vdss): 50V
- Continuous Drain Current (Id) @ 25°C: 220mA
- Max On-Resistance (Rds On) @ Id Vgs: 3.5Ω @ 220mA 10V
- Gate Threshold Voltage (Vgs(th)) Max: 1.5V @ 1mA
- Gate Charge (Qg) @ Vgs: 2.4nC @ 10V
- Input Capacitance (Ciss) @ Vds: 27pF @ 25V
- Max Power: 360mW
- Operating Temperature Range: -55°C ~ 150°C
- Package: SOT-23 (TO-236-3 SC-59)
- Manufacturer: Fairchild/ON Semiconductor
Applications:
- Motor Control: Drive small DC motors, such as those used in toy cars or robots.
- Power Management: Switch power supplies on and off, useful for conserving battery power or protecting circuits.
- Switching: Control various loads like lights, LEDs, or solenoid valves.
- Other Applications: Can be used to build simple voltage regulators or amplifiers.
Additional Information:
- Popularity: High
- Fake Threat in the Open Market: 71%
- Supply and Demand Status: Balanced
- Alternative Parts: BSS138E6433; BSS138E6327
- ECCN: EAR99
- Country of Origin: China
- Halogen Free: Compliant
The BSS138 is a versatile and easy-to-use MOSFET suitable for a wide range of applications. It is a popular choice for many designers due to its affordability, reliability, and availability in various surface mount packages.
More Featured Products
MOSFET Power Switch for Efficient DC-DC Conversion
FDS6681Z MOSFET for Power Control
Dual N-Channel MOSFET for Power Management
N-Channel MOSFET | BSS138NH6327XTSA2
eMMC Flash Storage for Mobile, Automotive & IoT
Gesture Control Reshapes Human-Machine Interaction
FAN7387MX Gate Driver for High-Voltage Systems
Serial SRAM Guide for Industrial Applications
SS16 Schottky Diodes for Efficient Power Designs
SOFNG TF-15×15 MicroSD Card for Compact Designs
Ultra-Low Power BLE SoC Module
10/100Mbps Ethernet PHY Selection Guide