LM3481QMMX/NOPB: Versatile DC-DC Converter

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

The LM3481QMMX/NOPB is a versatile and efficient step-up DC-DC converter from Texas Instruments, designed to handle a wide range of power management requirements. It excels in providing stable output voltages for diverse applications, including battery-powered and portable devices.

Key Features:

  • Wide Input Voltage Range: Operates from 2.97V to 30V, accommodating various power sources.
  • Adjustable Output Voltage: Configurable between 1.225V and the input voltage (minus drop-out voltage), offering flexibility.
  • High Efficiency: Utilizes current-mode control for efficient power conversion, ideal for battery-powered devices.
  • Stable with Low ESR Capacitors: Compatible with ceramic and low ESR capacitors, reducing size and cost.
  • Thermal Shutdown: Integrated feature to prevent overheating, enhancing reliability.
  • Frequency Compensation: Internally compensated to simplify design and minimize external components.
  • Green Product: Lead-free, halogen-free, and RoHS compliant, reflecting environmental sustainability.

Applications: The LM3481QMMX/NOPB is well-suited for:

  • Boost Converters
  • Flyback Converters
  • Multiple Output Regulators
  • Portable Devices
  • Powering LEDs

With its robust performance and flexibility, the LM3481QMMX/NOPB is a powerful choice for optimizing power management systems. For more details, refer to the LM3481QMMX/NOPB Datasheet.