High-Performance SMD Common Mode Choke
Featured Product from Win Source Electronics
Enhanced Noise Suppression for Signal Integrity
The DLP11SN900HL2L is a high-efficiency common mode choke designed to enhance signal integrity by filtering high-frequency noise. Its multilayer ceramic construction provides superior electrical performance in a compact 0504 (1210 Metric) SMD package, making it ideal for space-constrained designs.
Key Features:
- Superior Noise Attenuation – 90Ω impedance at 100MHz effectively suppresses electromagnetic interference.
- Compact & Lightweight – 0.92mm max height enables seamless integration into small form-factor designs.
- Reliable Performance – Operates within a wide temperature range (-40°C to 85°C) for harsh environments.
- Low Power Consumption – 150mA current rating with minimal DC resistance (1.88Ω max) reduces energy loss.
- High Durability – Designed for long-term reliability in telecommunication, industrial control, and medical systems.
Applications:
- Telecommunication systems
- Industrial control equipment
- High-fidelity audio devices
- Medical electronics
Manufactured by Murata Electronics North America, the DLP11SN900HL2L is RoHS-compliant and halogen-free, ensuring eco-friendly compliance while maintaining high performance. Its availability in reel packaging makes it suitable for high-volume automated production.
More Featured Products