ULN2803ADWR Darlington Transistor Array IC

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a wide range of loads from microcontroller or logic-level signals. It offers robust performance with built-in suppression diodes for inductive load protection, making it ideal for applications like industrial control systems, automotive electronics, and home automation.

Engineers and professional buyers will find the ULN2803ADWR particularly useful for driving solenoids, relays, LED displays, and DC motors, as well as handling inductive loads. Its high voltage output (up to 50V) ensures flexibility in controlling power-hungry devices, while its wide operating temperature range (-40°C to 85°C) enables reliable performance in tough conditions. The device's SMD package ensures easy integration into space-constrained designs, and its RoHS compliance makes it suitable for environmentally-conscious projects.

Long Description with Bold Title and Bullet Points:

Key Features:

  • Eight Darlington Pairs: Capable of driving loads up to 500mA, with peak currents of 600mA, suitable for multiple device control.

  • High Voltage Output: Supports up to 50V, ideal for controlling high-power devices.

  • Built-In Suppression Diodes: Flyback diodes protect the device from inductive kickback when driving motors and coils.

  • Output Clamp Diodes: Ensures transient suppression, safeguarding the IC and connected devices from voltage spikes.

  • Wide Operating Temperature Range: Functions reliably between -40°C to 85°C, making it suitable for various environments.

  • RoHS Compliant: Lead-free and environmentally friendly, meeting global standards.

Applications:

  • Automotive systems

  • Industrial controls

  • Consumer electronics

  • Instrumentation

  • Home automation

By incorporating the ULN2803ADWR into their designs, engineers can streamline their control of high-power devices and improve the efficiency of their circuits, making it a valuable tool for developing more reliable and efficient electronic systems.