AD210BN Precision Isolation Amplifier

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

AD210BN: Key Features and Advantages

  • Full Triple Isolation:
    Provides galvanic isolation up to 2500 Vrms across input, output, and power terminals, blocking transient spikes and eliminating ground loops.

  • Integrated Transformer-Based Power Isolation:
    Eliminates external isolated DC/DC converters, reducing PCB size and simplifying system design.

  • High-Fidelity Analog Amplification:
    Programmable gain from 1 to 100 V/V with low nonlinearity (±0.012%), ensuring accurate signal conditioning for precision sensing.

  • Wide Bandwidth and High CMRR:
    Offers 20 kHz bandwidth and 120 dB common-mode rejection, outperforming typical digital isolators.

  • Simplified System Architecture:
    Combines isolation, amplification, and power supply in one device, minimizing EMI and saving board space.

Typical Applications

  • Industrial Automation:
    Isolates current sensing in motor control systems to prevent voltage backflow and improve noise immunity.

  • Medical Electronics:
    Ensures safe signal paths in ECG/EMG monitors, supporting IEC 60601-1 safety compliance.

  • Energy and Power Systems:
    Enhances accuracy and reliability in photovoltaic inverters and grid monitoring.

Design Recommendations for Optimal Performance

  • EMI Mitigation:
    Keep switching regulators and high-frequency traces away; shield analog inputs and use ferrite beads if needed.

  • Thermal Management:
    Use copper pours or aluminum heatsinks for high gain or continuous operation.

  • Power Supply Decoupling:
    Place a low-ESR 0.1 µF ceramic capacitor near VCC to stabilize power and reduce ripple.

Looking Ahead: Future Trends in Isolation Amplifiers

  • Increased integration with ADCs and digital interfaces for “isolate-amplify-digitize” solutions.

  • Higher isolation ratings beyond 5000 Vrms for advanced high-voltage systems.

  • Built-in diagnostics and safety feedback for enhanced functional safety and predictive maintenance.

AD210BN combines precise amplification, robust isolation, and compact design, enabling engineers to develop safer, reliable, and high-performance systems across industrial, medical, and energy sectors. For detailed specs and sourcing, WIN SOURCE provides certified components and full technical support.