DLW5BTM501SQ2L: Precision EMI Suppression Choke

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

Key Product Features:

  • High-Frequency Noise Suppression: 500Ω impedance at 100MHz attenuates common-mode noise in high-speed signal and power circuits.

  • High Current Capability: Rated for continuous 4A current with low DC resistance (27mΩ) to reduce heat generation and improve efficiency.

  • Compact Footprint: Small 5mm × 5mm size enables integration into dense PCB designs while maintaining thermal stability.

  • Wide Operating Temperature: Reliable performance from -40°C to +85°C suitable for industrial and automotive environments.

  • Dual-Line Filtering: Supports independent filtering of two lines, simplifying EMC design and reducing component count.

Competitive Advantages Over Bourns SRF2012-501Y:

  • Higher impedance at 100MHz for enhanced EMI suppression.

  • Tighter impedance tolerance (±20% vs. ±25%) ensures consistent performance.

  • Supports 4A current vs. 3A, with 15% less temperature rise for improved reliability.

  • Dual-line design vs. single-line simplifies multi-channel EMC challenges.

Application Areas:

  • Power Conversion Modules: Reduces switching noise in DC-DC converters for stable output.

  • High-Speed Data Interfaces: Stabilizes PCIe, SATA, and USB 3.0 signals by reducing bit errors.

  • Automotive Electronics: Enhances EMC in onboard chargers and motor control units.

  • 5G Communication: Improves RF isolation and reduces crosstalk in transceiver modules.

Design Recommendations for Optimal Use:

  • Position choke close to noise sources to minimize coupling.

  • Use wider copper pours and thermal vias for efficient heat dissipation.

  • Leverage dual-line filtering to simplify PCB layout and reduce parts.

Supporting Next-Generation Systems:
The DLW5BTM501SQ2L’s performance at GHz frequencies and dual-channel modular design make it ideal for future-proofing high-speed communication systems such as 5G Advanced and Wi-Fi 7, where EMI suppression and space efficiency are critical.