Bidirectional Voltage-Level Translator TXS0102DCUR

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

The TXS0102DCUR from Texas Instruments is a versatile and efficient 2-bit bidirectional voltage-level translator, designed for seamless communication between devices operating at different voltage levels. Whether you're working in mobile phones, GPS systems, or data communication setups, this component simplifies voltage level translation, making it a go-to solution for professional engineers.

With the TXS0102DCUR, engineers can ensure high-speed data transfer up to 24 Mbps, while the auto-direction sensing feature eliminates the need for a direction control signal, saving both time and GPIOs. This feature, combined with its wide voltage support from 1.65V to 5.5V, makes it a flexible and reliable component for multi-voltage digital systems. Its low power consumption makes it ideal for battery-powered and energy-sensitive applications, while the robust 15-kV ESD protection ensures enhanced durability in high-risk environments. The compact US8 package further ensures space efficiency, enabling its use in space-constrained designs.

By integrating the TXS0102DCUR, engineers can streamline their designs, reduce complexity, and enhance the reliability and performance of their applications.

Long Description (Bullet Points):
Key Features:

  • Voltage Level Translation: Supports voltage nodes from 1.65V to 5.5V on both sides (VCCA and VCCB).

  • Bidirectional Data Flow: Auto-direction sensing eliminates the need for a direction control signal.

  • High-Speed Data Transfer: Capable of handling up to 24 Mbps data rate.

  • Low Power Consumption: Efficient for battery-powered and power-sensitive applications.

  • Robust ESD Protection: Features 15-kV ESD protection on both A and B ports.

  • Compact Package: Supplied in an 8-VSSOP package, ideal for space-constrained designs.

  • Temperature Range: Operates within -40°C to 85°C for reliable performance in varied environments.

Applications:

  • Mobile phones and tablets

  • GPS systems

  • Portable media players

  • Data communication systems

  • Communication and networking devices

By choosing the TXS0102DCUR, engineers can simplify voltage translation across diverse systems, reduce design complexity, and improve performance while ensuring long-term reliability.