High-Performance SMD Common Mode Choke

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

Enhanced Noise Suppression for Signal Integrity

The DLP11SN900HL2L is a high-efficiency common mode choke designed to enhance signal integrity by filtering high-frequency noise. Its multilayer ceramic construction provides superior electrical performance in a compact 0504 (1210 Metric) SMD package, making it ideal for space-constrained designs.

Key Features:

  • Superior Noise Attenuation – 90Ω impedance at 100MHz effectively suppresses electromagnetic interference.
  • Compact & Lightweight – 0.92mm max height enables seamless integration into small form-factor designs.
  • Reliable Performance – Operates within a wide temperature range (-40°C to 85°C) for harsh environments.
  • Low Power Consumption – 150mA current rating with minimal DC resistance (1.88Ω max) reduces energy loss.
  • High Durability – Designed for long-term reliability in telecommunication, industrial control, and medical systems.

Applications:

  • Telecommunication systems
  • Industrial control equipment
  • High-fidelity audio devices
  • Medical electronics

Manufactured by Murata Electronics North America, the DLP11SN900HL2L is RoHS-compliant and halogen-free, ensuring eco-friendly compliance while maintaining high performance. Its availability in reel packaging makes it suitable for high-volume automated production.