High-Popularity MOSFET - BSS123NH6327XTSA1

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

Infineon Technologies BSS123NH6327XTSA1 is an OptiMOS™ product suitable for various discrete semiconductor applications.

Detailed Description:

  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Package: TO-236-3, SC-59, SOT-23-3
  • Max Gate-Source Voltage: ±20V
  • Max Input Capacitance: 5305pF @ 13V
  • Features:
    • N-Channel MOSFET, surface mount
    • High-popularity product, balanced supply and demand
    • Suitable for discrete semiconductor products

Applications:

  • Communication equipment
  • Power management
  • Automated control systems