High-Stability ADIS16505-2BMLZ Inertial Module

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

Engineers designing industrial control and autonomous systems often struggle with accurate motion tracking, high vibration environments, and GPS-denied conditions. Inconsistent inertial data can degrade system performance, reduce stability, and increase integration complexity.

The ADIS16505-2BMLZ IMU provides consistent, precise, and reliable measurements with minimal noise and ultra-low gyroscope bias drift. Key advantages include:

  • Factory-calibrated output with temperature compensation, bias correction, and cross-axis alignment, eliminating external calibration.
  • Rugged 15 × 15 × 5 mm BGA package with EMI shielding and industrial temperature range (-40°C to +105°C).
  • High-accuracy gyroscope (±500°/s) and accelerometer (±8 g) for robotics, gimbal stabilization, navigation, and structural monitoring.
  • SPI interface and low power consumption (~95?mW) for easy integration into compact systems.

Request technical specifications, sample units, or discuss custom integration support with our team. Ensure your systems achieve stable, high-precision motion sensing and reduce setup time in challenging industrial and robotic applications.