Precision Industrial Inertial Module
Featured Product from Win Source Electronics
Struggling with unstable motion data in industrial systems? High-vibration, dynamic, or GPS-denied environments often compromise navigation, tracking, and attitude estimation, reducing system reliability and performance.
The ADIS16505-2BMLZ provides precise and stable inertial measurement:
- Consistent Output: Gyroscope bias stability 3.2°/hr, ultra-low noise density 0.008°/s/√Hz for accurate angular rate measurements.
- Rugged Packaging: 15×15×5?mm BGA with EMI shielding, industrial-grade operation from –40°C to +105°C.
- Pre-Calibrated Module: Factory-calibrated with temperature compensation, bias correction, and cross-axis alignment, eliminating external tuning.
- Versatile Applications: Perfect for robotics, gimbals, INS/SLAM navigation, and structural monitoring.
- Easy Integration: Supports 16-bit SPI, low power consumption ~95?mW, and compact BGA footprint.
Enhance your industrial systems today. Choose the ADIS16505-2BMLZ for stable, precise, and easy-to-integrate motion sensing in robotics, navigation, and automation applications.
More Featured Products