Low-Loss High-Isolation RF Switch Diode
Featured Product from Win Source Electronics
In modern RF and microwave systems, engineers face challenges like signal integrity, fast switching speeds, and space-constrained designs. The MA4AGSW2 addresses these needs with exceptional performance in a bare-die format.
Ultra-Fast Switching
-
Rise/fall time <5 ns for high-speed SPDT operation
-
Supports DC to 50 GHz broadband applications
Low Loss & High Isolation
-
Insertion loss typically 0.3 dB
-
Isolation up to 33 dB, preserving signal integrity
Bare-Die Integration
-
Enables compact, high-density System-in-Package (SiP) and Multi-Chip Module (MCM) designs
-
Flexible integration into mmWave and radar front-end systems
Applications
-
Broadband Communication Front Ends: Multi-band RF path selection
-
Phased Array Radar Systems: T/R path control and beamforming
-
High-Speed RF Test Platforms: Signal switching and routing
-
Industrial & Medical RF Systems: Microwave gating and control
By combining ultra-fast switching, low loss, and high isolation, the MA4AGSW2 helps engineers design high-performance RF systems with reduced footprint and enhanced reliability.