MIC39100-3.3WS LDO Voltage Regulator
Featured Product from Win Source Electronics
With its impressive features, the MIC39100-3.3WS offers excellent line and load regulation, ensuring a consistent output even under varying input conditions and load demands. The device's fast transient response and low output noise contribute to its suitability for noise-sensitive applications such as RF circuits and precision instrumentation.
Key Features:
- Output Voltage: Fixed 3.3V with high accuracy.
- Output Current: Capable of delivering up to 1A.
- Low Dropout: Minimal voltage drop across the regulator, enhancing efficiency.
- Thermal and Overcurrent Protection: In-built safety features that prevent damage from overheating and overcurrent conditions.
- Stable with Low-ESR Capacitors: Compatible with ceramic, tantalum, and aluminum electrolytic capacitors with low equivalent series resistance (ESR).
- Low Quiescent Current: Reduced power consumption when in standby mode.
- Fast Transient Response: Quickly adjusts to changes in load, maintaining a stable output voltage.
- Low Output Noise: Suitable for RF and precision analog applications.
Applications:
The MIC39100-3.3WS is a versatile component that can be used in a variety of electronic devices and systems, including:
- Consumer Electronics
- Computer Systems and Peripherals
- Telecommunication Equipment
- Battery-Powered Devices
- Industrial and Medical Equipment
With its combination of features and performance, the MIC39100-3.3WS LDO voltage regulator from Microchip Technology is an excellent choice for designers looking for a reliable and efficient power management solution. Its compact package and ease of use make it a go-to component for a myriad of applications requiring a stable 3.3V supply.