MMBT3904LT3G NPN Bipolar Transistor

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

Product Overview The MMBT3904LT3G from ON Semiconductor is a versatile NPN bipolar transistor, widely used in various electronic applications for its reliability and performance.

Key Features

  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 6V
  • Continuous Collector Current (IC): 200mA
  • DC Current Gain (hFE): 100 to 300
  • Collector-Emitter Saturation Voltage (Vce (sat)): 300mV @ 5mA, 50mA
  • Maximum Power Dissipation: 300mW
  • Frequency - Transition: 300MHz
  • Operating Temperature Range: -55°C to 150°C
  • Package: SOT-23-3 (TO-236), Surface Mount Device (SMD)

Applications

  • General Purpose Amplification
  • Switching Applications
  • Industrial Electronics
  • Power Management

Quality and Reliability The MMBT3904LT3G is designed to meet the stringent quality standards of ON Semiconductor, ensuring reliable performance across a wide range of environmental conditions. It offers excellent amplification properties and low noise, making it suitable for applications where signal integrity is critical.

Packaging and Availability

  • Packaging: Reel - TR
  • Availability: 7,100,000 pieces
  • Minimum Order Quantity: 2,945 pieces
  • Order Increment: 1 piece

Pricing and Ordering

  • 2,945+: $0.0170/piece
  • 7,145+: $0.0140/piece
  • 10,715+: $0.0140/piece
  • 15,385+: $0.0130/piece
  • 19,235+: $0.0130/piece
  • 25,000+: $0.0120/piece

For more information and to download the datasheet, please visit our product page.