Precision Industrial Inertial Module

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

Struggling with unstable motion data in industrial systems? High-vibration, dynamic, or GPS-denied environments often compromise navigation, tracking, and attitude estimation, reducing system reliability and performance.

The ADIS16505-2BMLZ provides precise and stable inertial measurement:

  • Consistent Output: Gyroscope bias stability 3.2°/hr, ultra-low noise density 0.008°/s/√Hz for accurate angular rate measurements.
  • Rugged Packaging: 15×15×5?mm BGA with EMI shielding, industrial-grade operation from –40°C to +105°C.
  • Pre-Calibrated Module: Factory-calibrated with temperature compensation, bias correction, and cross-axis alignment, eliminating external tuning.
  • Versatile Applications: Perfect for robotics, gimbals, INS/SLAM navigation, and structural monitoring.
  • Easy Integration: Supports 16-bit SPI, low power consumption ~95?mW, and compact BGA footprint.

Enhance your industrial systems today. Choose the ADIS16505-2BMLZ for stable, precise, and easy-to-integrate motion sensing in robotics, navigation, and automation applications.