WE-LAN Pulse Transformer 350µH SMD

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

The WE-LAN 10/100 Base-T Pulse Transformer from Würth Elektronik is a highly reliable component optimized for LAN networking. Its robust design, featuring a 350µH inductance, makes it ideal for use in Ethernet systems such as routers, switches, and modems. This surface-mount device (SMD) comes in a convenient tape and reel package, making it easy for automated assembly processes.

Engineers will appreciate the WE-LAN pulse transformer’s extended operational temperature range of -40°C to 105°C, which ensures stable performance even in challenging environments. The device’s small dimensions of 12.70mm x 8.80mm and 6.35mm height allow it to fit into compact designs without compromising on performance. The transformer’s ROHS compliance and REACH unaffected status make it a safe and environmentally-friendly choice for modern electronic devices. The product comes with a standard packaging quantity of 600 units, making it suitable for both prototyping and mass production.

With an MSL Level 1 (unlimited floor life), this transformer can be safely handled and stored without concerns of moisture-related damage, simplifying the logistics and supply chain processes for manufacturers.

This component not only enhances network reliability but also helps engineers meet high-demand specifications by providing excellent inductance performance in LAN 10/100 Base-T networks.

Key Features:

  • Inductance: 350µH, optimized for LAN 10/100 Base-T networks

  • Mounting Type: Surface Mount Device (SMD) for efficient assembly

  • Dimensions: 12.70mm x 8.80mm (0.500" L x 0.346" W)

  • Height (Seated): 6.35mm (0.250")

  • Operating Temperature Range: -40°C to 105°C, ensuring stable performance in diverse environments

  • Packaging: Tape and reel, 600 units per standard package

  • RoHS and REACH Status: Compliant and environmentally safe

  • MSL Level: 1 (unlimited floor life), simplifying storage and handling

  • Applications: Ideal for routers, switches, modems, and other networking devices

  • ECCN: EAR99, suitable for global distribution