Announcements

Komline has promoted these products / services:

Komline - Rotary Atomizer for Flue Gas Desulfurization

The atomizer assembly is designed to fit easily into a hot air plenum, providing intimate mixing between the atomized feed material and the hot drying air. (read more)

Komline - Why Use a Dissolved Air Flotation Clarifier?

A Clarifier Suited for Wastewater Streams Containing Solids, Oils, and Greases that are difficult to settle or tend to float. (read more)

Komline - Komline-Sanderson Paddle Dryer/Processor

Highly efficient, mechanically agitated, indirect heat transfer
Komline-Sanderson paddle dryers and heater/coolers for indirect heating, drying, cooling, reacting, sterilizing, and more. Counter-rotating shafts and wedge shaped paddles produce intimate mixing, optimal heat transfer, and compact machines. (read more)

Komline - Komline-Wyssmont Turbo-Dryer

Applications

  • Chemical Production
  • Pharmaceutical Manufacturing
  • Biosolids Drying
(read more)
Komline - Komline-Wyssmont’s Rotocage Lumpbreaker

Komline-Wyssmont’s Rotocage Lumpbreaker is a versatile machine ideally suited for breaking up a variety of lumps, chunks, slabs, and agglomerates. Particle sizes from 1/2 inch to smaller than 20 mesh can be achieved. (read more)

Komline - A dependable approach to atomization

Applications

  • Coal fired power plants – flue gas desulfurization systems
  • Municipal waste combusters – (municipal waste to energy incinerators), semi dry scrubbers
  • Mineral smelting – off-gas treatment plants
  • Coke Ovens – off-gas treatment facilities
  • Spray drying – plants in chemical and minerals industries.../li>
(read more)
Komline - A Clarifier Suited for Wastewater Streams

A Clarifier Suited for Wastewater Streams Containing Solids, Oils, and Greases that are difficult to settle or tend to float. (read more)

Komline - Self-priming positive displacement pump

Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications (read more)

Komline - Komline-Sanderson Biosolids/Sludge Dryer

Generate dry stable products, reduce disposal costs, and convert waste into marketable by-products. (read more)

Komline - Komline-Sanderson’s variable-speed Rotary Atomizer

Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. (read more)

Komline - Gentle, thorough, indirect thermal processing

The unique design of the Komline-Wyssmont Turbo-Dryer, offering uniform or zoned temperature regions, gives the closest product temperature control of any dryer possible, which can result in the lowest residual moisture of any dryer (read more)

Komline - Dissolved Air Flotation Clarifier

Komline-Sanderson Dissolved Air Flotation Clarifier is suited for wastewater streams containing solids, oils, and greases, which are difficult to settle or have a tendency to float. (read more)

Komline - Komline-Wyssmont Turbo-Dryer®

The Komline-Wyssmont Turbo-Dryer® consists of a stack of slowly rotating circular trays. (read more)

Komline - Alternatives to traditional material batch drying.

Increasingly demanding quality parameters, along with ambitious energy efficiency goals and efforts to better control bottom-line production costs, are driving industrial process engineers to seek viable alternatives to traditional material batch drying. (read more)

Komline - Industrial scale moisture removal

Control bottom-line production costs with a viable alternative to traditional material batch drying. (read more)

Komline - Turbo-Dryer® for industrial scale moisture removal

Increasingly demanding quality parameters, along with ambitious energy efficiency goals and efforts to better control bottom-line production costs, are driving industrial process engineers to seek viable alternatives to traditional material batch drying. (read more)