Micro D Connector
Featured Product from Xiamen Innovacera Advanced Materials Co., Ltd.
This hermetic socket with Insulating Medium of Glass-to-Metal Seals Rectangle 9 Pins Micro D Connector also call multipin feedthrough. It is Micro-D type multipin feedthrough with 9pins, 375Volts, 1Amps per pin, Weldable Mount.
| Number of Conductors | 9 |
| Style | Micro-D |
| Voltage | 375 Volts |
| Current | 1.0 Amps |
| Mount Style | Weld |
| Conductor Diameter | 0.5mm |
| Conductor Material | Stn Stl |
| Temperature Range | -269 to 450 ? |
| Pressure Range | 1450 psi |
Innovacera develops many kinds of Ceramic-to-Metal Sealing products, including this 9pins Micro D Connector.
It is available for customized drawing.
More Featured Products