Linear Servo Motors

Featured Product from Yaskawa America, Inc. - Motion Division

More Info Email Supplier Request a Quote

Yaskawa linear motors are directly coupled to the load, achieving high positioning accuracy and repeatability with smooth motion up to 5 m/s. All Yaskawa linear motors are plug-and-play compatible with the Sigma-7 and Sigma-5 SERVOPACKS for best-in-class performance.

Second-generation iron-core coil and magnet track components. Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low maintenance.

The compact profile of the SGLF2 series iron core linear motors saves installation space.

The magnetic attraction force between the coil and magnet way creates a preload on the bearings improving motion accuracy, improving frequency response, and shortening settling time.

VIDEO: How to Download 3D Part Models