The Next Revolution in Servo Performance
Featured Product from Yaskawa America, Inc. - Motion Division
Sigma-X is a complete family of servo motors and SERVOPACK amplifiers from 3W to 15kW, easily paired with a Yaskawa machine controller to create a motion automation system with the industry’s highest quality and reliability. Sigma-X takes servo response to a higher level to maximize your machine performance.
Sigma-X SERVOPACKs are fully digital, networkable servo amplifiers that offer the output needed for precise, high-speed actuation of one, two, or three axes of servo motor motion. Match any Yaskawa servo motor with a fully digital, easily networked SERVOPACK amplifier. The productivity features within each SERVOPACK enable more precise control and shorter settling times. Each model is equipped with a package of software algorithms that tune automatically, suppress vibration, and compensate for friction and ripple effects. Choose from single, dual, or three axis designs. Sigma-X SERVOPACKS are EtherCAT-compatible to communicate seamlessly with our iCube Control platform. Available 200 V models range from 50 W up to 15 kW.
The Sigma-X line of AC brushless rotary servo motors covers a full range of load requirements in small and medium capacities. The advanced technology built into Sigma-X sets a new industry standard for responsiveness, precision, and long-term reliability. The full range of products from 50 to 15kW performs in higher temperature extremes, at higher altitudes, and in more washdown environments than ever before. Every Sigma-X model is backward compatible with existing Sigma-7 and Sigma-5 products.
Yaskawa offers a range of HMI that can meet your application needs. Use Yaskawa's smartPanel and Panel PC to monitor and interact with your machine flexibly and reliably. smartPanel is optimally designed for medium-sized applications. The slim design and rugged resistive touch screen of the smartPanel is perfect for the everyday industrial applications. With the Panel PC series, you are best equipped for all control and monitoring tasks. The combination of industrial PC with the most modern performance features and a Touch Panel with ideal display possibilities concentrates high performance in the smallest space.