PBT-225 Conductive Plastic

Featured Product from Zatkoff Seals & Packings

More Info Email Supplier Request a Quote

Parker Chomerics’ Premier™ PBT-225 is a single pellet, PBT-based conductive plastic designed for demanding EMI/FI shielding applications. Remarkably reliable, PBT-225 makes metal to plastic housing conversions possible.

PBT-225 is commonly used in the following applications:

  • Automotive Electronic Housings
  • Sensor Housings
  • Military Handheld Devices
  • Medical Device Enclosures
  • Telecom Equipment
  • Motor Housings

Benefits of PBT-225 conductive plastics include:

  • Simplifies assembly
  • Weighs 35% less than aluminum
  • Provides consistent mix ratio
  • Improves shielding effectiveness
  • Eliminates harmful agglomerations
  • Resists hydrolysis

Additionally, PBT-225 reduces warranty claims, providing greater mechanical and electrical consistency, steady shielding performance from one part to the next, and uniform dispersion in complex geometries for better shielding in thinner walls.

Download our PBT-225 brochure to learn more about its physical, thermal, mechanical, and other properties and determine where it can fit in your electrical application.