What is interlaced wave spring?
Featured Product from Zhejiang Lisheng Spring Co., Ltd.
An interlaced wave spring is a type of multi-turn wave spring in which two or more individual wave springs are wound together (interlaced) simultaneously to form a single, unified spring structure.
?? Key Characteristics:
-
Tightly integrated turns: Unlike stacked springs, interlaced wave springs have overlapping waves formed during the coiling process, not assembled afterward.
-
Higher load capacity: They provide greater spring force than a single-layer wave spring due to the multiple intertwined layers.
-
Compact design: Delivers high load in a relatively short working height, ideal for space-limited applications.
-
Better stability: Compared to stacked single-layer springs, interlaced designs eliminate alignment issues and reduce shifting under dynamic loads.
?? Typical Applications:
-
Bearing preload in automotive and aerospace
-
High-load connectors
-
Mechanical seals
-
Tight axial space assemblies requiring high spring force
- Effectively provides increased loading capacity and greater fatigue resistance
- Alternative to peaks versus troughs when higher loads are needed
- Substitute to a Nested Spirawave when higher free height or delection is needed
Let me know if you’d like diagrams or comparisons with other wave spring types (like laminated or nested).