S-Panther - The New Generation of Compact Fans

Featured Product from ebm-papst Inc.

S-Panther - The New Generation of Compact Fans-Image

Our new compact fans may purr like a kitten, but they really roar into action when it comes to cooling. This is why we call them S-Panther. The combination of highly efficient GreenTech EC motors and a new aeroacoustic design achieves a significant increase in efficiency and lowers noise levels by up to 9 dB(A). Ideal for frequency converters, welding machines, solar inverters, IT or telecommunications applications. You can happily get a little closer.

The first compact fan from the S-Panther generation - 3250J

With the 3250J, the new S-Panther generation can now also offer a high-performance compact fan of size 92 mm x 92 mm x 38 mm. This fan is ideal for dissipating large quantities of heat in confined spaces.

Click here to learn more about the 3250J Series performance range and advantages.