Bird Eye View camera solution using Jetson Orin
Featured Product from e-con Systems™ Inc
ArniCAM20 is a synchronized multi-camera solution that provides 360-degree field of view. This HDR camera solution with LFM comprises of four full HD camera module which is based on a 1/2.5" AR0233AT CMOS image sensor from onsemi®.
It uses GMSL2 interface with FAKRA connector to transmit power and data up to 15m when connected to NVIDIA® Jetson AGX Orin™ developer kit.It also comes with dust and waterproof IP67-rated enclosure.
Highlights:
- ArniCAM20 - 360° Surround View | 360° Bird view
- Houses 4 x STURDeCAM21 - Full HD AR0233 Camera Module
- Proprietary 360° image stitching algorithm
- Plugs into NVIDIA® Jetson AGX Orin™ developer kits
- Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector
- Shielded coaxial cables to transmit power and data up to 15m
- External Trigger support for synchronized multi-camera streaming
- High Dynamic Range (HDR) with LFM
- On-board high performance ISP
- Dust and waterproof IP67-rated enclosure
More Featured Products