Ideal Camera for Noiseless & Accurate Imaging
Featured Product from e-con Systems™ Inc
e-con Systems is happy to launch See3CAM_50CUG - to enhance the imaging capabilities in your medical and life science applications. This 5MP high-sensitivity color global shutter camera is based on the Sony Pregius IMX264 CMOS sensor that enables noiseless imaging of moving targets.
Click here to download datasheet »
Click here to avail $100 OFF »
Unique differentiators of See3CAM_50CUG
Sony Pregius IMX264 Sensor: This sensor has back-illuminated pixel technology, a large pixel size of 3.45µm for superior sensitivity, and global shutter readout for noiseless imaging of moving targets.
e-con’s TintE ISP: e-con Systems’ high-performance ISP - TintEensures noiseless accurate color reproduction and flexibility in image processing in any lighting condition.
Software Tools & SDKs: Software tools and SDKs, such as e-CAMView for Windows, OpenCView for OpenCV/Python-based applications and QTCAM for Linux, enable seamless integration and control for all processing platforms.
External Trigger: The trigger feature helps synchronize the camera’s image capture, which ensures precise timing and control over the image capturing process.
Extensive customization and integration support
e-con Systems is backed by 20+ years of expertise in designing, developing, and manufacturing OEM camera solutions as per unique needs. We offer extensive customization services and complete integration support for See3CAM_50CUG to meet your exact requirements.