New 5K Camera for Medical & Life Science
Featured Product from e-con Systems™ Inc
Introducing the e-CAM200, the latest cutting-edge, high resolution 5K MIPI camera featuring the powerful AR2020 sensor from onsemi’s Hyperlux LP family, designed for for medical and life sciences.
Its high resolution of 20MP serves as a beacon, capturing even the tiniest detail in the given field of view. But that's not all—this camera can stream 30fps at the full resolution of 20MP, making it ideal for applications where both clarity and speed are paramount. Beyond these impressive features, the e-CAM200 excels in challenging environments.
Its remarkable performance in low-light and near-infrared regions, thanks to its 50% Quantum Efficiency in 850nm, sets it apart. Consider Fundus Imaging, where our 20MP camera aids in the early detection of diseases like diabetic retinopathy.
In Skin Analyzer applications, it unlocks a wealth of information, and in Diagnostic Devices, it provides the clarity needed for precise diagnostics.
To delve deeper into the capabilities of the e-CAM200, to explore its potential in transforming medical imaging, and to procure samples for evaluation, visit our website.