Compact Magnetic Rotary Encoders

Featured Product from Gurley Precision Instruments

More Info Email Supplier Request a Quote

Compact Magnetic Rotary Encoders from Gurley Precision.

The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package.

The four models share these features:

  • Shafted & non-contact, frictionless; bi-directional
  • Maximum rotating speed: 30,000 RPM - Protection: IP64 standard (IP68 optional)
  • Shock: 1000 m/s ; 6 ms 2
  • Vibration: 100 m/s ; 55 to 2,000 Hz
  • 22-mm body; blind hollow-shaft

About Gurley Precision:

Since 1845, Gurley has been a major designer and producer of measuring instrumentation for a variety of industries and applications. Our areas of expertise include optical encoders for the precise measurement of position or speed; generation and replication or precise patterns on glass and similar substrates; optical coatings, assemblies and components; physical properties test instrumentation for medical tubing, paper, films, textiles, and other sheet goods; and open-channel flow meters to measure water velocity.