- Continuous recording of measured data and events over a long time period
- Simultaneous recording from several ibaPDA systems and import of measurement files
- Direct access to historical data with intuitive use for visualization, such as scrolling, jumping to a date
- Quick zoom function from the annual, monthly or weekly overview down to the range of milliseconds
- Display and filtering of historical events and joint visualization with measurement data
- Long term analysis of historical data with ibaAnalyzer and ibaDaVIS
- Storage of measurement data and additional information in defined time periods enables the fast analysis of shifts, process steps, etc.
- Automatic calculation of KPIs and automatic reporting with ibaDatCoordinator and ibaAnalyzer
- API for access to historical data from 3rd party applications
Historical Process Data Available Immediately
Featured Product from iba America LLC
Long-Term Data Recording and Analysis with ibaHD-Server
To analyze measurement data over a long period and thus identify trends or demonstrate compliance with quality requirements, the data must be efficiently stored. This is achieved using a historical data server (ibaHD-Server), with continuous recording or recording triggered by events, depending on the need. Event-triggered data recording is ideal when only signals related to a specific workpiece should be captured in a file. The start and stop conditions can be customized and derived directly from the recorded signals, making product-specific evaluations easier and improving the comparability of similar products.
Large datasets can be interactively searched, analyzed, and utilized for key figure development and report generation. The actual increase in value comes from the analysis of the measurement data. By applying the described methods and techniques for data acquisition and recording, it is ensured that the data can be used by various user groups, such as maintenance teams, process engineers, production and quality managers, as well as data analysts.
ibaHD-Server at a Glance